Pulse Electronics Corporation Pulse Transformers - PE-65351 PE-65351

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236849-PE-65351 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236849-PE-65351 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PE-65351 - 1236849-PE-65351 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PE-65351
1236849-PE-65351
Pulse Transformers - PE-65351 1236849-PE-65351
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1236849-PE-65351 Manufacturer Homepage: www.pulseeng.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236849-PE-65351
Manufacturer Homepage: www.pulseeng.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
1.2MH Pulse Transformer - 166-PE-65351 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH Pulse Transformer
166-PE-65351
1.2MH Pulse Transformer 166-PE-65351
PULSE XFMR 1:2CT 1.2MH Product overview: PE-65351 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65351 can be used for catalog matching and distributor lookup.

PULSE XFMR 1:2CT 1.2MH Product overview: PE-65351 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.2MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PE-65351 can be used for catalog matching and distributor lookup.

Supplier's Site
Pulse Transformers - PE-65351-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PE-65351-ND
Pulse Transformers PE-65351-ND
1.2mH Pulse Transformer 1:2CT Through Hole

1.2mH Pulse Transformer 1:2CT Through Hole

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PE-65351
Transformers - Pulse Transformers PE-65351
PULSE XFMR 1:2CT 1.2MH

PULSE XFMR 1:2CT 1.2MH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 1236849-PE-65351 166-PE-65351 PE-65351-ND PE-65351
Product Name Pulse Transformers - PE-65351 1.2MH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details