Pulse Electronics Corporation SMD 5V 7W 253UH Pulse Transformer PA1134NLT

Description
XFRMR 5V 7W 253UH POE EP10 SMD Product overview: PA1134NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 7W, 253UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 5V, 7W, 253UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1134NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 5V 7W 253UH POE EP10 SMD Product overview: PA1134NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 7W, 253UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 5V, 7W, 253UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1134NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5V 7W 253UH Pulse Transformer - 166-PA1134NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5V 7W 253UH Pulse Transformer
166-PA1134NLT
SMD 5V 7W 253UH Pulse Transformer 166-PA1134NLT
XFRMR 5V 7W 253UH POE EP10 SMD Product overview: PA1134NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 7W, 253UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 5V, 7W, 253UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1134NLT can be used for catalog matching and distributor lookup.

XFRMR 5V 7W 253UH POE EP10 SMD Product overview: PA1134NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 7W, 253UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 5V, 7W, 253UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1134NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers- Pulse Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers- Pulse Transformers
Transformers- Pulse Transformers
Manufacturer: Pulse Electronics Category: Transformers- Pulse Transformers Series: EP10 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Inductance: 253µH Mounting Type: Surface Mount Size / Dimension: 0.515" L x 0.600" W (13.08mm x 15.24mm) Height - Seated (Max): 0.451" (11.45mm) Operating Temperature: -40°C ~ 125°C

Manufacturer: Pulse Electronics
Category: Transformers- Pulse Transformers
Series: EP10
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Inductance: 253µH
Mounting Type: Surface Mount
Size / Dimension: 0.515" L x 0.600" W (13.08mm x 15.24mm)
Height - Seated (Max): 0.451" (11.45mm)
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet
Pulse Transformers - 553-1982-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1982-6-ND
Pulse Transformers 553-1982-6-ND
253µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

253µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1982-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1982-2-ND
Pulse Transformers 553-1982-2-ND
253µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

253µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-1982-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1982-1-ND
Pulse Transformers 553-1982-1-ND
253µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

253µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.125:0.208 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA1134NLT
Transformers - Pulse Transformers PA1134NLT
XFRMR 5V 7W 253UH POE EP10 SMD

XFRMR 5V 7W 253UH POE EP10 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-PA1134NLT 553-1982-6-ND PA1134NLT
Product Name SMD 5V 7W 253UH Pulse Transformer Transformers- Pulse Transformers Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details