Pulse Electronics Corporation Pulse Transformers PA2009NLT

Description
1.49mH Pulse Transformer 2.5:1:1 Surface Mount
Request a Quote Datasheet
Description
1.49mH Pulse Transformer 2.5:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - PA2009NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA2009NLT-ND
Pulse Transformers PA2009NLT-ND
1.49mH Pulse Transformer 2.5:1:1 Surface Mount

1.49mH Pulse Transformer 2.5:1:1 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 962171-PA2009NLT - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
962171-PA2009NLT
Transformers - Pulse Transformers 962171-PA2009NLT
Win Source Part Number: 962171-PA2009NLT Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Inductance: 1.49mH Height - Seated (Max): 0.300" (7.62mm) Standard Package: 400 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 47VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power

Win Source Part Number: 962171-PA2009NLT
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Inductance: 1.49mH
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 400
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.355" L x 0.340" W (9.02mm x 8.64mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 47VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power

Buy Now Datasheet
1.49MH Pulse Transformer - 166-PA2009NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.49MH Pulse Transformer
166-PA2009NLT
1.49MH Pulse Transformer 166-PA2009NLT
PULSE XFMR 2.5:1:1 1.49MH Product overview: PA2009NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.49MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.49MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2009NLT can be used for catalog matching and distributor lookup.

PULSE XFMR 2.5:1:1 1.49MH Product overview: PA2009NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.49MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.49MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA2009NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
PA2009NLT
Transformers - Pulse Transformers PA2009NLT
PULSE XFMR 2.5:1:1 1.49MH

PULSE XFMR 2.5:1:1 1.49MH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number PA2009NLT-ND 962171-PA2009NLT 166-PA2009NLT PA2009NLT
Product Name Pulse Transformers Transformers - Pulse Transformers 1.49MH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details