Pulse Electronics Corporation 3.3V 13.5W 77.4UH Pulse Transformer PA1269NLT

Description
XFRMR 3.3V 13.5W 77.4UH POE EP13 Product overview: PA1269NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 13.5W, 77.4UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.3V, 13.5W, 77.4UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1269NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 3.3V 13.5W 77.4UH POE EP13 Product overview: PA1269NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 13.5W, 77.4UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.3V, 13.5W, 77.4UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1269NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 13.5W 77.4UH Pulse Transformer - 166-PA1269NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 13.5W 77.4UH Pulse Transformer
166-PA1269NLT
3.3V 13.5W 77.4UH Pulse Transformer 166-PA1269NLT
XFRMR 3.3V 13.5W 77.4UH POE EP13 Product overview: PA1269NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 13.5W, 77.4UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.3V, 13.5W, 77.4UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1269NLT can be used for catalog matching and distributor lookup.

XFRMR 3.3V 13.5W 77.4UH POE EP13 Product overview: PA1269NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 13.5W, 77.4UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.3V, 13.5W, 77.4UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-PA1269NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - PA1269NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA1269NLT-ND
Pulse Transformers PA1269NLT-ND
77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.182:0.682 Surface Mount

77.4µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:0.182:0.682 Surface Mount

Buy Now Datasheet
Pulse Transformers - PA1269NLT - 888508-PA1269NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - PA1269NLT
888508-PA1269NLT
Pulse Transformers - PA1269NLT 888508-PA1269NLT
Manufacturer: Pulse Win Source Part Number: 888508-PA1269NLT Series: EP13 Operating Temperature Range: -40°C ~ 130°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8504.31.2000

Manufacturer: Pulse
Win Source Part Number: 888508-PA1269NLT
Series: EP13
Operating Temperature Range: -40°C ~ 130°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA1269NLT
Transformers - Pulse Transformers PA1269NLT
XFRMR 3.3V 13.5W 77.4UH POE EP13

XFRMR 3.3V 13.5W 77.4UH POE EP13

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-PA1269NLT PA1269NLT-ND 888508-PA1269NLT PA1269NLT
Product Name 3.3V 13.5W 77.4UH Pulse Transformer Pulse Transformers Pulse Transformers - PA1269NLT Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Ii1 Pulse Transformer Tht Spez Schurter - 67M0127 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-50M2SL FCT1-50M2SLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details