Pulse Electronics Corporation Switch Mode Transformer PA2455NL

Description
EP10 series SMT Power Transformer, up to 30W
Request a Quote Datasheet
Description
EP10 series SMT Power Transformer, up to 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Mode Transformer - PA2455NL - Pulse Electronics Corporation
San Diego, CA, USA
Switch Mode Transformer
PA2455NL
Switch Mode Transformer PA2455NL
EP10 series SMT Power Transformer, up to 30W

EP10 series SMT Power Transformer, up to 30W

Supplier's Site Datasheet
Pulse Transformers - PA2455NL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
PA2455NL-ND
Pulse Transformers PA2455NL-ND
24µH Pulse Transformer Surface Mount

24µH Pulse Transformer Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
PA2455NL
Transformers - Pulse Transformers PA2455NL
PULSE XFMR 24UH

PULSE XFMR 24UH

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number PA2455NL PA2455NL-ND PA2455NL
Product Name Switch Mode Transformer Pulse Transformers Transformers - Pulse Transformers
Other Transformer Types / Applications Switch Mode Transformers Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
GA3429-BL Flyback Transformer for Linear Technology LT3573 - GA3429-BL GA3429-BLD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 3-1611471-2 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 10 VA
View Details