Pulse Electronics Corporation Current Sense Transformers P8203NLT

Description
1:30 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount
Request a Quote Datasheet
Description
1:30 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - 553-P8203NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-P8203NLTTR-ND
Current Sense Transformers 553-P8203NLTTR-ND
1:30 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount

1:30 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-P8203NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-P8203NLTCT-ND
Current Sense Transformers 553-P8203NLTCT-ND
1:30 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount

1:30 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - 553-P8203NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-P8203NLTDKR-ND
Current Sense Transformers 553-P8203NLTDKR-ND
1:30 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount

1:30 Current Sense Transformer 50kHz ~ 1MHz 6mOhm Primary, 870mOhm Secondary 180µH Surface Mount

Buy Now Datasheet
Current Sense Transformers - P8203NLT - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
P8203NLT
Current Sense Transformers P8203NLT
CURR SENSE XFMR 1:30 SMD

CURR SENSE XFMR 1:30 SMD

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
P8203NLT
Transformers - Current Sense Transformers P8203NLT
CURR SENSE XFMR 1:30 SMD

CURR SENSE XFMR 1:30 SMD

Supplier's Site
Current Sense Transformer, 10A, 1 Pulse Electronics - 09AK7108 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Transformer, 10A, 1 Pulse Electronics
09AK7108
Current Sense Transformer, 10A, 1 Pulse Electronics 09AK7108
CURRENT SENSE TRANSFORMER, 10A, 1:30

CURRENT SENSE TRANSFORMER, 10A, 1:30

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number 553-P8203NLTTR-ND P8203NLT P8203NLT 09AK7108
Product Name Current Sense Transformers Current Sense Transformers Transformers - Current Sense Transformers Current Sense Transformer, 10A, 1 Pulse Electronics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Schurter - 70K8194 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
2 suppliers
Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details