Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
Forward, Push-Pull Converters For For DC/DC Converters SMPS Transformer 2250VDC Isolation 200kHz Surface Mount
Win Source Part Number: 1003185-PA3856.002NL
Category: Transformers>Switchi
Series: EP13Plus
Type: For DC/DC Converters
Package: Tape & Reel
Applications: Forward, Push-Pull Converters
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 130
Mounting: SMD (SMT)
Frequency: 200kHz
Voltage - Isolation: 2250VDC
Voltage - Primary: 33 ~ 57V
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.571" L x 0.526" W (14.50mm x 13.36mm)
Footprint: 0.571" L x 0.695" W (14.50mm x 17.65mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Voltage - Auxiliary: 10V @ 50mA
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Pulse Electronics Power
Other Names: 553-2136-1,553-2136-
TRANSFORMER FORWARD 100UH SMD Product overview: PA3856.002NLT from Pulse Electronics is a Switching Converter Smps Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH. Search-friendly keywords include Switching Converter Smps Transformer, Switching Converter, SMPS Transformers, electronic component, datasheet, replacement part, SMD, 100UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 168-PA3856.002NLT can be used for catalog matching and distributor lookup.
TRANSFORMER FORWARD 100UH SMD
TRANSFORMER FORWARD 100UH SMD
SMPS TRANSFORMER, 70W
TRANSFORMER FORWARD 100UH SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 553-PA3856.002NLTCT-ND | 1003185-PA3856.002NLT | 168-PA3856.002NLT | 17639-PA3856.002NLT | PA3856.002NLT | 09AK6495 | PA3856.002NLT |
| Product Name | Switching Converter, SMPS Transformers | Transformers - Switching Converter, SMPS Transformers | SMD 100UH Switching Converter Smps Transformer | TRANSFORMER FORWARD 100UH SMD | Switching Converter, SMPS Transformers | Smps Transformer, 70W Pulse Electronics | Transformers - Switching Converter, SMPS Transformers |
| Category | Signal | Signal | Signal | Signal | Signal | Signal | |
| Other Transformer Types / Applications | Switch Mode Transformers | Forward Transformer | For DC/DC Converters | Pulse Transformers | |||
| Mounting | Chip Transformer | Surface Mount | Surface Mount | Chip Transformer |