DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
550
600
650
700
750
800
820
830
840
850
860
870
878
879
880
881
882
883
884
885
886
887
888
889
890
900
910
920
930
940
950
1000
1050
1100
1150
1200
1250
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 4.7 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.75 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.75 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.75 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.75 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.87 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.87 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.87 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.87 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.9 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.99 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.99 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.99 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.99 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 47 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 47 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 47.5 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 47.5 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 47.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 470 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 470 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film | |
| 475 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 475 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 475 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 475 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 48.1 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 48.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 48.7 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 48.7 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 48.7 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 48.7 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 487 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 487 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 487 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 49.9 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 49.9 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 49.9 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 499 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 499 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 499 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.05 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.1 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.1 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.1 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.11 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.11 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.11 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.11 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.17 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.19 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.23 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.23 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.23 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.23 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.36 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.36 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.36 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.36 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.49 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.49 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.49 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.6 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.6 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.6 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.62 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.62 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.62 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.62 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.76 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.76 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.76 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.76 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.9 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 5.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.9 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 5.9 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 50.5 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 500 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 51 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 51 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 51 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 51 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 51.1 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 51.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 51.1 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 51.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 510 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 510 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film | |
| 510 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 510 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 511 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 511 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 511 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 52.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 52.3 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 52.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 52.3 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 52.3 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 523 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 523 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 523 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 523 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 53.6 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 53.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 53.6 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 536 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 536 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 54.9 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 54.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 54.9 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 54.9 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 542 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 549 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 549 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 549 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 549 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 56 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 56 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 56 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 56 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 56.2 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 56.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 56.2 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 56.2 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 560 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 560 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film | |
| 560 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 560 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 562 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 562 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 562 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 562 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 563 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 57.6 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 57.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 57.6 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 57.6 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 576 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 576 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 576 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 576 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 59 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 59 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 59 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 590 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 590 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 590 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.04 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.04 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.04 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.04 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.19 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.19 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.19 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.19 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.2 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.2 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.2 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.34 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.34 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.34 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.42 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.49 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.49 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.49 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.49 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.57 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.65 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.65 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.65 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.65 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.8 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.8 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.8 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.81 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.81 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 6.81 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 6.98 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 60 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 60.4 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 60.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 60.4 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 60.4 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 600 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 604 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 604 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 604 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 604 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 61.9 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 61.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 61.9 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 61.9 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 619 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 619 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 619 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 619 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 62 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 62 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 62 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 620 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 620 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film | |
| 620 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 620 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 63.4 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 63.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 63.4 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 63.4 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 634 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 634 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 634 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 634 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 64.7 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 64.9 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 64.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 64.9 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 648 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 649 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 649 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 649 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 650 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 66.5 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 66.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 66.5 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 66.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 665 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 665 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 665 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 665 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 68 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 68 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 68 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 68.1 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 68.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 68.1 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 68.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 680 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 680 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film | |
| 680 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 680 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 681 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 681 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 681 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 69 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 698 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 698 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| MBB/SMA 0207-50 1% C1 499K | |
| MBB/SMA 0207-50 1% CT 536R | |
| MBB/SMA 0207-50 1% CT 5M1 | |
| MBB/SMA 0207-50 1% CT 649R | |
| MBB/SMA 0207-50 5% CT R68 | |
| RES 49.9K OHM 0.6W 1% AXIAL | |
| RES 5.6 OHM 0.6W 1% AXIAL | |
| RES 51.1 OHM 0.6W 0.5% AXIAL | |
| RES 54.9 OHM 0.6W 1% AXIAL | |
| RES 576 OHM 0.6W 1% AXIAL | |
| RES 590 OHM 0.6W 1% AXIAL | |
| RES 6.2 OHM 0.6W 1% AXIAL | |
| RES 6.81 OHM 0.6W 1% AXIAL | |
| RES 6.8K OHM 0.6W 0.5% AXIAL | |
| RES 6.8K OHM 0.6W 1% AXIAL | |
| RES 681K OHM 0.6W 1% AXIAL | |
| RES 68K OHM 0.6W 0.5% AXIAL |
| << Prev | Next >> |