Vishay Precision Group Through-Hole Resistor MBB02070C5609FC100

Description
Metal Film Resistors - Through Hole .6watt 56ohms 1% 350volt 50ppm Product overview: MBB02070C5609FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5609FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .6watt 56ohms 1% 350volt 50ppm Product overview: MBB02070C5609FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5609FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBB02070C5609FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBB02070C5609FC100
Through-Hole Resistor 53-MBB02070C5609FC100
Metal Film Resistors - Through Hole .6watt 56ohms 1% 350volt 50ppm Product overview: MBB02070C5609FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5609FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6watt 56ohms 1% 350volt 50ppm Product overview: MBB02070C5609FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5609FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3843TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3843TB-ND
Through Hole Resistors BC3843TB-ND
56 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

56 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3843CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3843CT-ND
Through Hole Resistors BC3843CT-ND
56 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

56 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 56R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6271
Res, 56R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6271
RES, 56R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 56R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBB02070C5609FC100 BC3843TB-ND 84AH6271
Product Name Through-Hole Resistor Through Hole Resistors Res, 56R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details