68.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
68.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay MBB02070C6819FCT00 Resistor
Vishay MBB02070C6819FCT00 Resistor
Vishay MBB02070C6819FCT00 Resistor
RES, 68R11%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC3878TB-ND | 4777669 | 4777669P | 1727854 | 33AK3276 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 68R11%, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 68.1 ohms | 68.1 ohms |