Vishay Precision Group Through Hole Resistors MBB02070C5620FRP00

Description
562 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC562ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC562ZTR-ND
Through Hole Resistors BC562ZTR-ND
562 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

562 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Metal Film, 562 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 94C2132 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 562 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
94C2132
Resistor, Metal Film, 562 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 94C2132
RESISTOR, METAL FILM, 562 OHM, 600mW, 1%, FULL REEL; Resistance:562ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:General PurposeRoHS Compliant: Yes

RESISTOR, METAL FILM, 562 OHM, 600mW, 1%, FULL REEL; Resistance:562ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Type:General PurposeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC562ZTR-ND 94C2132
Product Name Through Hole Resistors Resistor, Metal Film, 562 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details