Vishay Precision Group Through Hole Resistors MBB02070C6813FCT00

Description
681 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
681 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C6813FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C6813FCT00TB-ND
Through Hole Resistors 56-MBB02070C6813FCT00TB-ND
681 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

681 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C6813FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C6813FCT00CT-ND
Through Hole Resistors 56-MBB02070C6813FCT00CT-ND
RES 681K OHM 0.6W 1% AXIAL

RES 681K OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 4778640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778640
Through Hole Resistors 4778640
Vishay MBB02070C6813FCT00 Resistor

Vishay MBB02070C6813FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4778640P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778640P
Through Hole Resistors 4778640P
Vishay MBB02070C6813FCT00 Resistor

Vishay MBB02070C6813FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1726081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1726081
Through Hole Resistors 1726081
Vishay MBB02070C6813FCT00 Resistor

Vishay MBB02070C6813FCT00 Resistor

Supplier's Site
Res, 681K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3275
Res, 681K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3275
RES, 681K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 681K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-MBB02070C6813FCT00TB-ND 4778640 4778640P 1726081 33AK3275
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 681K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details