Vishay Precision Group Through Hole Resistors MBB02070C4991FRP00

Description
4.99 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4.99KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4.99KZTR-ND
Through Hole Resistors BC4.99KZTR-ND
4.99 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

4.99 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
RES 4.99K OHM 0.6W 1% AXIAL - 886-MBB02070C4991FRP00 - Utmel Electronic Limited
Hong Kong, China
RES 4.99K OHM 0.6W 1% AXIAL
886-MBB02070C4991FRP00
RES 4.99K OHM 0.6W 1% AXIAL 886-MBB02070C4991FRP00
RES 4.99K OHM 0.6W 1% AXIAL

RES 4.99K OHM 0.6W 1% AXIAL

Supplier's Site
Metal Film Resistor, 4.99Kohm, 600Mw, 1%; Resistance Vishay - 94C2072 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm, 600Mw, 1%; Resistance Vishay
94C2072
Metal Film Resistor, 4.99Kohm, 600Mw, 1%; Resistance Vishay 94C2072
METAL FILM RESISTOR, 4.99KOHM, 600mW, 1%; Resistance:4.99kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99KOHM, 600mW, 1%; Resistance:4.99kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 4.99Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 47M0962 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
47M0962
Metal Film Resistor, 4.99Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 47M0962
METAL FILM RESISTOR, 4.99KOHM, 600mW, 1%, FULL REEL; Resistance:4.99kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

METAL FILM RESISTOR, 4.99KOHM, 600mW, 1%, FULL REEL; Resistance:4.99kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4.99KZTR-ND 886-MBB02070C4991FRP00 94C2072 47M0962
Product Name Through Hole Resistors RES 4.99K OHM 0.6W 1% AXIAL Metal Film Resistor, 4.99Kohm, 600Mw, 1%; Resistance Vishay Metal Film Resistor, 4.99Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers