Res Thin Film 562 Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Automotive AEC-Q200 Medical Ammo Product overview: MBB02070C5620FCT00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 562 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 562 Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5620FCT0
Vishay MBB02070C5620FCT00 Resistor
Vishay MBB02070C5620FCT00 Resistor
Vishay MBB02070C5620FCT00 Resistor
562 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
562 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MBB02070C5620FCT00 | 5065002 | 5065002P | 1727876 | 56-MBB02070C5620FCT00TB-ND |
| Product Name | Automotive 562 Ohm 0.4W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Thin Film | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm |
| Resistance Range | 562 ohms | 562 ohms | 562 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |||
| Power Rating | 0.4000 watts | 0.6000 watts | 0.6000 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |