51 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
51 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 51R, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC4481TB-ND | 33AK3266 |
| Product Name | Through Hole Resistors | Res, 51R, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | |
| Resistance Range | 51 ohms |