Vishay Precision Group Through Hole Resistors MBB02070C5100FC100

Description
510 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3819TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3819TB-ND
Through Hole Resistors BC3819TB-ND
510 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

510 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3819CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3819CT-ND
Through Hole Resistors BC3819CT-ND
510 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

510 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 510R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6260 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6260
Res, 510R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6260
RES, 510R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 510R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3819TB-ND 84AH6260
Product Name Through Hole Resistors Res, 510R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Resistance Range 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details