Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C6042FRP00

Description
60.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC60.4KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC60.4KZTR-ND
Through Hole Resistors BC60.4KZTR-ND
60.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

60.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Thin Film, 60.4Kohm, 600Mw, 1%; Resistance Vishay - 84R1556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 60.4Kohm, 600Mw, 1%; Resistance Vishay
84R1556
Resistor, Thin Film, 60.4Kohm, 600Mw, 1%; Resistance Vishay 84R1556
RESISTOR, THIN FILM, 60.4KOHM, 600mW, 1%; Resistance:60.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 60.4KOHM, 600mW, 1%; Resistance:60.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 60.4Kohm, 600Mw, 1%; Resistance Vishay - 94C2147 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 60.4Kohm, 600Mw, 1%; Resistance Vishay
94C2147
Metal Film Resistor, 60.4Kohm, 600Mw, 1%; Resistance Vishay 94C2147
METAL FILM RESISTOR, 60.4KOHM, 600mW, 1%; Resistance:60.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 60.4KOHM, 600mW, 1%; Resistance:60.4kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC60.4KZTR-ND 84R1556 94C2147
Product Name Through Hole Resistors Resistor, Thin Film, 60.4Kohm, 600Mw, 1%; Resistance Vishay Metal Film Resistor, 60.4Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers