Vishay Precision Group Through Hole Resistors MBB02070C4752FRP00

Description
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC47.5KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC47.5KZTR-ND
Through Hole Resistors BC47.5KZTR-ND
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Thin Film, 47.5Kohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1549 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 47.5Kohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1549
Resistor, Thin Film, 47.5Kohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1549
RESISTOR, THIN FILM, 47.5KOHM, 600mW, 1%, FULL REEL; Resistance:47.5kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR, THIN FILM, 47.5KOHM, 600mW, 1%, FULL REEL; Resistance:47.5kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47.5Kohm, 600Mw, 1%; Resistance Vishay - 94C2099 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5Kohm, 600Mw, 1%; Resistance Vishay
94C2099
Metal Film Resistor, 47.5Kohm, 600Mw, 1%; Resistance Vishay 94C2099
METAL FILM RESISTOR, 47.5KOHM, 600mW, 1%; Resistance:47.5kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5KOHM, 600mW, 1%; Resistance:47.5kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC47.5KZTR-ND 84R1549 94C2099
Product Name Through Hole Resistors Resistor, Thin Film, 47.5Kohm, 600Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 47.5Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details