Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C5110FC100

Description
511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3826CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3826CT-ND
Through Hole Resistors BC3826CT-ND
511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3826TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3826TB-ND
Through Hole Resistors BC3826TB-ND
511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C5110FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C5110FC100
Through-Hole 6w Resistor 53-MBB02070C5110FC100
Metal Film Resistors - Through Hole .6w 511ohms 1% Product overview: MBB02070C5110FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5110FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 511ohms 1% Product overview: MBB02070C5110FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5110FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 511R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 511R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6263
Res, 511R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6263
RES, 511R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 511R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3826CT-ND 53-MBB02070C5110FC100 84AH6263
Product Name Through Hole Resistors Through-Hole 6w Resistor Res, 511R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial 2.5 mm x 6.5 mm
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details