Vishay Precision Group Through Hole Resistors MBB02070C5601FCT00

Description
Vishay MBB02070C5601FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MBB02070C5601FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5065254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065254
Through Hole Resistors 5065254
Vishay MBB02070C5601FCT00 Resistor

Vishay MBB02070C5601FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3836TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3836TB-ND
Through Hole Resistors BC3836TB-ND
5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3836CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3836CT-ND
Through Hole Resistors BC3836CT-ND
5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C5601FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C5601FCT00
Through-Hole 6w Resistor 53-MBB02070C5601FCT00
Metal Film Resistors - Through Hole .6w 5.6Kohms 1% Product overview: MBB02070C5601FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5601FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 5.6Kohms 1% Product overview: MBB02070C5601FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5601FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 5.6K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6267 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6267
Res, 5.6K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6267
RES, 5.6K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 5.6K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 5065254 BC3836TB-ND 53-MBB02070C5601FCT00 84AH6267
Product Name Through Hole Resistors Through Hole Resistors Through-Hole 6w Resistor Res, 5.6K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole; Axial Leads; Axial Axial 2.5 mm x 6.5 mm
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details