51.1 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film
RES 51.1 OHM 0.6W 0.5% AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 56-MBB02070C5119DC100TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial |
| Resistance Range | 51.1 ohms |