Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C6040FRP00

Description
604 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
604 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC604ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC604ZTR-ND
Through Hole Resistors BC604ZTR-ND
604 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

604 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 604 Ohm, 600Mw, 1%; Resistance Vishay - 94C2150 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 604 Ohm, 600Mw, 1%; Resistance Vishay
94C2150
Metal Film Resistor, 604 Ohm, 600Mw, 1%; Resistance Vishay 94C2150
METAL FILM RESISTOR, 604 OHM, 600mW, 1%; Resistance:604ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 604 OHM, 600mW, 1%; Resistance:604ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 604 Ohm, 600Mw, 1%; Resistance Vishay - 84R1555 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 604 Ohm, 600Mw, 1%; Resistance Vishay
84R1555
Resistor, Thin Film, 604 Ohm, 600Mw, 1%; Resistance Vishay 84R1555
RESISTOR, THIN FILM, 604 OHM, 600mW, 1%; Resistance:604ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 604 OHM, 600mW, 1%; Resistance:604ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC604ZTR-ND 94C2150 84R1555
Product Name Through Hole Resistors Metal Film Resistor, 604 Ohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 604 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details