Vishay Precision Group Through Hole Resistors MBB02070C6811FCT00

Description
Vishay MBB02070C6811FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MBB02070C6811FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4778189 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778189
Through Hole Resistors 4778189
Vishay MBB02070C6811FCT00 Resistor

Vishay MBB02070C6811FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4778189P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778189P
Through Hole Resistors 4778189P
Vishay MBB02070C6811FCT00 Resistor

Vishay MBB02070C6811FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667962
Through Hole Resistors 1667962
Vishay MBB02070C6811FCT00 Resistor

Vishay MBB02070C6811FCT00 Resistor

Supplier's Site
Through-Hole 6w Resistor - 53-MBB02070C6811FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C6811FCT00
Through-Hole 6w Resistor 53-MBB02070C6811FCT00
Metal Film Resistors - Through Hole .6w 6.81Kohms 1% Product overview: MBB02070C6811FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6811FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 6.81Kohms 1% Product overview: MBB02070C6811FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6811FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3876TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3876TB-ND
Through Hole Resistors BC3876TB-ND
6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3876CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3876CT-ND
Through Hole Resistors BC3876CT-ND
6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

6.81 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 6.81K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6.81K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6286
Res, 6.81K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6286
RES, 6.81K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 6.81K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4778189 4778189P 1667962 53-MBB02070C6811FCT00 BC3876TB-ND 84AH6286
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 6w Resistor Through Hole Resistors Res, 6.81K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film Metal Film MetalFilm MetalFilm
Mounting / Packaging ThroughHole; Axial Leads; Axial ThroughHole ThroughHole 2.5 mm x 6.5 mm Axial
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 6810 ohms 6810 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details