Vishay Precision Group Through Hole Resistors MBB02070C5110FRP00

Description
511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC511ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC511ZTR-ND
Through Hole Resistors BC511ZTR-ND
511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Thin Film Resistor, 511 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1554 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 511 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1554
Thin Film Resistor, 511 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1554
THIN FILM RESISTOR, 511 OHM, 600mW, 1%, FULL REEL; Resistance:511ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

THIN FILM RESISTOR, 511 OHM, 600mW, 1%, FULL REEL; Resistance:511ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 511 Ohm, 600Mw, 1%; Resistance Vishay - 74C0216 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511 Ohm, 600Mw, 1%; Resistance Vishay
74C0216
Metal Film Resistor, 511 Ohm, 600Mw, 1%; Resistance Vishay 74C0216
METAL FILM RESISTOR, 511 OHM, 600mW, 1%; Resistance:511ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 511 OHM, 600mW, 1%; Resistance:511ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC511ZTR-ND 84R1554 74C0216
Product Name Through Hole Resistors Thin Film Resistor, 511 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 511 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers