Vishay Precision Group Through Hole Resistors MBB02070C4990FCT00

Description
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3815TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3815TB-ND
Through Hole Resistors BC3815TB-ND
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3815CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3815CT-ND
Through Hole Resistors BC3815CT-ND
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 5064970 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064970
Through Hole Resistors 5064970
Vishay MBB02070C4990FCT00 Resistor

Vishay MBB02070C4990FCT00 Resistor

Supplier's Site
Res, 499R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6258
Res, 499R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6258
RES, 499R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 499R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3815TB-ND 5064970 84AH6258
Product Name Through Hole Resistors Through Hole Resistors Res, 499R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial
Resistance Range 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details