DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
550
600
650
700
750
800
820
830
840
850
860
870
877
878
879
880
881
882
883
884
885
886
887
888
889
890
900
910
920
930
940
950
1000
1050
1100
1150
1200
1500
2000
2500
3000
3235
| Product Name | Notes |
|---|---|
| 3.24 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.3 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.3 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.32 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.32 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.32 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.32 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.32 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.38 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.4 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.4 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.4 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.44 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.48 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.48 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.48 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.48 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.52 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.57 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.57 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.57 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.57 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.6 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.6 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.61 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.64 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.65 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.65 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.65 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.65 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.7 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.74 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.74 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.74 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.74 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.79 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.83 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.83 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.83 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.83 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.9 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.9 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.9 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.92 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 3.92 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.92 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.92 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 3.92 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 32.4 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 32.4 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 32.8 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 33 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 33 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 33 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 33 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 33.2 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 33.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 33.2 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 330 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 330 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 330 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film | |
| 330 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 332 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 332 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 332 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 332 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 34 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 34 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 34 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 34 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 34.8 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 34.8 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 34.8 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 34.8 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 340 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 340 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 340 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 340 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 342 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 342 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 348 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 348 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 348 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 348 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 35.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 35.7 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 35.7 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 35.7 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 35.7 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 352 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 352 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 357 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 357 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 357 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 357 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 36 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 36 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 36 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 36.5 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 36.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 36.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 360 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 360 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film | |
| 360 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 360 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 361 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 365 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 365 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 365 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 365 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 368 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 37 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 37.4 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 37.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 37.4 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 37.4 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 370 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 374 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 374 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 374 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 374 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 375 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 38.3 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 38.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 38.3 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 38.5 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 38.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 383 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 383 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 383 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 383 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 388 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 388 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 39 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 39 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 39.2 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 39.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 39.2 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 39.2 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 39.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 390 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 390 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 390 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film | |
| 390 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 392 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 392 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 392 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 392 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 397 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.02 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.02 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.02 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.02 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.12 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.12 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.12 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.12 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.17 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.22 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.22 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.22 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.22 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.27 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.3 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.3 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.3 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.32 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.32 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.32 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.32 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.42 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.42 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.42 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.42 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.53 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.53 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.53 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.53 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.64 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.64 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.64 MOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 4.64 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.7 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 4.7 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 40.2 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 40.2 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 40.2 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 40.7 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 40.7 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 400 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 402 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 402 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 402 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 402 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 41.2 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 41.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 41.2 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 41.2 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 41.7 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 41.7 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 410 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 412 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 412 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 412 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 412 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 42.2 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 42.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 42.2 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 42.2 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 422 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 422 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 422 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 422 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 427 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 427 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 43 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 43 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 43.2 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 43.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 43.2 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 43.2 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 430 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 430 mOhms ±5% 0.6W Through Hole Resistor Axial Metal Film | |
| 430 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 430 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 432 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 432 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 432 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 432 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 44.2 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 44.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 44.2 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 442 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 442 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 442 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 442 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 448 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 45 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 45 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 45.3 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 45.3 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 45.3 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 453 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 453 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 453 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 453 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 459 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 46.1 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 46.4 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 46.4 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 46.4 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 46.4 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 46.6 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 464 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 464 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 464 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 464 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 47 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 47 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 470 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 470 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| 470 Ohms ±0.5% 0.6W Through Hole Resistor Axial Metal Film | |
| 470 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film | |
| MBB/SMA 0207-50 1% CT 392R | |
| MBB/SMA 0207-50 1% CT 464K | |
| MBB/SMA 0207-50 1% CT 4M3 | |
| RES 0.33 OHM 1/2W 5% AXIAL | |
| RES 3.4M OHM 0.6W 1% AXIAL | |
| RES 3.83K OHM 0.6W 1% AXIAL | |
| RES 330K OHM 0.6W 0.5% AXIAL | |
| RES 34K OHM 0.6W 1% AXIAL | |
| RES 365K OHM 0.6W 1% AXIAL | |
| RES 4.42K OHM 0.6W 1% AXIAL | |
| RES 40.2K OHM 0.6W 1% AXIAL | |
| RES 402K OHM 0.6W 1% AXIAL | |
| RES 43.2K OHM 0.6W 1% AXIAL | |
| RES 46.4K OHM 0.6W 1% AXIAL | |
| RES 470 OHM 0.6W 1% AXIAL | |
| RES 47K OHM 0.6W 1% AXIAL |
| << Prev | Next >> |