Vishay Precision Group Through Hole Resistors MBB02070C4990FC100

Description
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C4990FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C4990FC100TB-ND
Through Hole Resistors 56-MBB02070C4990FC100TB-ND
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C4990FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C4990FC100CT-ND
Through Hole Resistors 56-MBB02070C4990FC100CT-ND
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Automotive 499 Ohm 0.4W Resistor - 53-MBB02070C4990FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 499 Ohm 0.4W Resistor
53-MBB02070C4990FC100
Automotive 499 Ohm 0.4W Resistor 53-MBB02070C4990FC100
Res Thin Film 499 Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Automotive AEC-Q200 Medical Ammo Product overview: MBB02070C4990FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 499 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 499 Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4990FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 499 Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Automotive AEC-Q200 Medical Ammo Product overview: MBB02070C4990FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 499 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 499 Ohm, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4990FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 499R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9383
Res, 499R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9383
RES, 499R, 1%, 600MW, AXIAL, THIN FILM; Resistance:499ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 499R, 1%, 600MW, AXIAL, THIN FILM; Resistance:499ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-MBB02070C4990FC100TB-ND 53-MBB02070C4990FC100 96Y9383
Product Name Through Hole Resistors Automotive 499 Ohm 0.4W Resistor Res, 499R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film Thin Film (Chip)
Mounting / Packaging Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details