Vishay Precision Group Through Hole Resistors MBB02070C5361FRP00

Description
5.36 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC5.36KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5.36KZTR-ND
Through Hole Resistors BC5.36KZTR-ND
5.36 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

5.36 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 5.36Kohm, 600Mw, 1%; Resistance Vishay - 94C2112 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.36Kohm, 600Mw, 1%; Resistance Vishay
94C2112
Metal Film Resistor, 5.36Kohm, 600Mw, 1%; Resistance Vishay 94C2112
METAL FILM RESISTOR, 5.36KOHM, 600mW, 1%; Resistance:5.36kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.36KOHM, 600mW, 1%; Resistance:5.36kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC5.36KZTR-ND 94C2112
Product Name Through Hole Resistors Metal Film Resistor, 5.36Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details