Vishay MBB02070C5110FCT00 Resistor
Vishay MBB02070C5110FCT00 Resistor
Vishay MBB02070C5110FCT00 Resistor
511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
511 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 511R, 1%, 600MW, AXIAL, METAL FILM; Resistance:511ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Film; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4777877 | 4777877P | 1726065 | BC3827CT-ND | 31AC6574 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 511R, 1%, 600Mw, Axial, Metal Film; Resistance Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | Axial | Axial Leads |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 511 ohms | 511 ohms | 511 ohms | ||
| Power Rating | 0.6000 watts | 0.6000 watts | 0.6000 watts |