Vishay Precision Group Through Hole Resistors MBB02070C4709FC100

Description
47 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3801TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3801TB-ND
Through Hole Resistors BC3801TB-ND
47 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

47 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3801CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3801CT-ND
Through Hole Resistors BC3801CT-ND
47 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

47 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 47R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9382
Res, 47R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9382
RES, 47R, 1%, 600MW, AXIAL, THIN FILM; Resistance:47ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; TemperatureRoHS Compliant: Yes

RES, 47R, 1%, 600MW, AXIAL, THIN FILM; Resistance:47ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3801TB-ND 96Y9382
Product Name Through Hole Resistors Res, 47R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leads
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers