Vishay MBB02070C6800FCT00 Resistor
Vishay MBB02070C6800FCT00 Resistor
Vishay MBB02070C6800FCT00 Resistor
Metal Film Resistors - Through Hole .6w 680ohms 1% Product overview: MBB02070C6800FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6800FCT0
680 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
680 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 680R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 5065024 | 5065024P | 1667783 | 53-MBB02070C6800FCT00 | BC3862TB-ND | 84AH6277 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 6w Resistor | Through Hole Resistors | Res, 680R, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin film | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | 2.5 mm x 6.5 mm | Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | |||
| Power Rating | 0.6000 watts | 0.6000 watts |