Vishay Precision Group Through Hole Resistors MBB02070C5111FCT00

Description
Vishay MBB02070C5111FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MBB02070C5111FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4778151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778151
Through Hole Resistors 4778151
Vishay MBB02070C5111FCT00 Resistor

Vishay MBB02070C5111FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4778151P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778151P
Through Hole Resistors 4778151P
Vishay MBB02070C5111FCT00 Resistor

Vishay MBB02070C5111FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1727862 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1727862
Through Hole Resistors 1727862
Vishay MBB02070C5111FCT00 Resistor

Vishay MBB02070C5111FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3829TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3829TB-ND
Through Hole Resistors BC3829TB-ND
5.11 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

5.11 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3829CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3829CT-ND
Through Hole Resistors BC3829CT-ND
5.11 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

5.11 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 5.11K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6264 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.11K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6264
Res, 5.11K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6264
RES, 5.11K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 5.11K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 4778151 4778151P 1727862 BC3829TB-ND 84AH6264
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 5.11K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole; Axial Leads; Axial ThroughHole ThroughHole Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 5110 ohms
Power Rating 0.6000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers