Metal Film Resistors - Through Hole 600mW 475 ohm 1% Product overview: MBB02070C4750FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW, 475 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, 475 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4750FC10
475 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
475 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MBB02070C4750FC100 | BC3803TB-ND |
| Product Name | Through-Hole 600mW 475 ohm Resistor | Through Hole Resistors |
| Technology / Construction | Metal Film | MetalFilm |
| Mounting / Packaging | 2.5 mm x 6.5 mm | Axial |
| Resistance Range | 475 ohms | 475 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |