Vishay Intertechnology, Inc. Through-Hole 6w Resistor MBB02070C6803FC100

Description
Metal Film Resistors - Through Hole .6w 680Kohms 1% Product overview: MBB02070C6803FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6803FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .6w 680Kohms 1% Product overview: MBB02070C6803FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6803FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6w Resistor - 53-MBB02070C6803FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C6803FC100
Through-Hole 6w Resistor 53-MBB02070C6803FC100
Metal Film Resistors - Through Hole .6w 680Kohms 1% Product overview: MBB02070C6803FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6803FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 680Kohms 1% Product overview: MBB02070C6803FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6803FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3867TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3867TB-ND
Through Hole Resistors BC3867TB-ND
680 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

680 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3867CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3867CT-ND
Through Hole Resistors BC3867CT-ND
680 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

680 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 680K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6282 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6282
Res, 680K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6282
RES, 680K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 680K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBB02070C6803FC100 BC3867TB-ND 84AH6282
Product Name Through-Hole 6w Resistor Through Hole Resistors Res, 680K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film MetalFilm MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm Axial
Resistance Range 680000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details