Vishay Precision Group Through Hole Resistors MBB02070C5104FCT00

Description
Vishay MBB02070C5104FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MBB02070C5104FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 5065872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065872
Through Hole Resistors 5065872
Vishay MBB02070C5104FCT00 Resistor

Vishay MBB02070C5104FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5065872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065872P
Through Hole Resistors 5065872P
Vishay MBB02070C5104FCT00 Resistor

Vishay MBB02070C5104FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1727399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1727399
Through Hole Resistors 1727399
Vishay MBB02070C5104FCT00 Resistor

Vishay MBB02070C5104FCT00 Resistor

Supplier's Site
Through Hole Resistors - 56-MBB02070C5104FCT00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C5104FCT00TB-ND
Through Hole Resistors 56-MBB02070C5104FCT00TB-ND
MBB/SMA 0207-50 1% CT 5M1

MBB/SMA 0207-50 1% CT 5M1

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C5104FCT00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C5104FCT00CT-ND
Through Hole Resistors 56-MBB02070C5104FCT00CT-ND
MBB/SMA 0207-50 1% CT 5M1

MBB/SMA 0207-50 1% CT 5M1

Buy Now Datasheet
Res, 5M1, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5M1, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3265
Res, 5M1, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3265
RES, 5M1, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 5M1, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5065872 5065872P 1727399 56-MBB02070C5104FCT00TB-ND 33AK3265
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 5M1, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin film MetalFilm MetalFilm
Mounting / Packaging ThroughHole; Axial Leads; Axial ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 0.0051 ohms
Power Rating 0.6000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details