Vishay Intertechnology, Inc. Automotive 0.4W Resistor MBB02070C6802FC100

Description
Res Thin Film 68K Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Ammo Medical Automotive AEC-Q200 Product overview: MBB02070C6802FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6802FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thin Film 68K Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Ammo Medical Automotive AEC-Q200 Product overview: MBB02070C6802FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6802FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.4W Resistor - 53-MBB02070C6802FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.4W Resistor
53-MBB02070C6802FC100
Automotive 0.4W Resistor 53-MBB02070C6802FC100
Res Thin Film 68K Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Ammo Medical Automotive AEC-Q200 Product overview: MBB02070C6802FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6802FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 68K Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Ammo Medical Automotive AEC-Q200 Product overview: MBB02070C6802FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C6802FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3865TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3865TB-ND
Through Hole Resistors BC3865TB-ND
68 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

68 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3865CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3865CT-ND
Through Hole Resistors BC3865CT-ND
68 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

68 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 68K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6280 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6280
Res, 68K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6280
RES, 68K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 68K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-MBB02070C6802FC100 BC3865TB-ND 84AH6280
Product Name Automotive 0.4W Resistor Through Hole Resistors Res, 68K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin Film MetalFilm MetalFilm
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.6000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details