Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C5601FC100

Description
5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3835TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3835TB-ND
Through Hole Resistors BC3835TB-ND
5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3835CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3835CT-ND
Through Hole Resistors BC3835CT-ND
5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

5.6 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 5K6, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9385
Res, 5K6, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9385
RES, 5K6, 1%, 600MW, AXIAL, THIN FILM; Resistance:5.6kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 5K6, 1%, 600MW, AXIAL, THIN FILM; Resistance:5.6kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3835TB-ND 96Y9385
Product Name Through Hole Resistors Res, 5K6, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details