Vishay Precision Group Through-Hole 6w Resistor MBB02070C4708FCT00

Description
Metal Film Resistors - Through Hole .6w 4.7ohms 1% Product overview: MBB02070C4708FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4708FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .6w 4.7ohms 1% Product overview: MBB02070C4708FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4708FCT0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 6w Resistor - 53-MBB02070C4708FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C4708FCT00
Through-Hole 6w Resistor 53-MBB02070C4708FCT00
Metal Film Resistors - Through Hole .6w 4.7ohms 1% Product overview: MBB02070C4708FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4708FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 4.7ohms 1% Product overview: MBB02070C4708FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4708FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 5064497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064497
Through Hole Resistors 5064497
Vishay MBB02070C4708FCT00 Resistor

Vishay MBB02070C4708FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5064497P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064497P
Through Hole Resistors 5064497P
Vishay MBB02070C4708FCT00 Resistor

Vishay MBB02070C4708FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667749
Through Hole Resistors 1667749
Vishay MBB02070C4708FCT00 Resistor

Vishay MBB02070C4708FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC3800TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3800TB-ND
Through Hole Resistors BC3800TB-ND
4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3800CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3800CT-ND
Through Hole Resistors BC3800CT-ND
4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

4.7 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374624-MBB02070C4708FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374624-MBB02070C4708FCT00
Resistors - Through Hole Resistors 1374624-MBB02070C4708FCT00
Win Source Part Number: 1374624-MBB02070C470 8FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 4.7 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374624-MBB02070C4708FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 4.7 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Res, 4R71%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R71%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3259
Res, 4R71%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3259
RES, 4R71%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4R71%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MBB02070C4708FCT00 5064497 5064497P 1667749 BC3800TB-ND 1374624-MBB02070C4708FCT00 33AK3259
Product Name Through-Hole 6w Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Res, 4R71%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Metal Film Thin film Thin Film (Chip); Thin Film Thin film MetalFilm MetalFilm MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm ThroughHole; Axial Leads; Axial ThroughHole ThroughHole Axial
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details