Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C4753FRP00

Description
475 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
475 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC475KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC475KZTR-ND
Through Hole Resistors BC475KZTR-ND
475 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

475 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 475Kohm, 600Mw, 1%; Resistance Vishay - 94C2101 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475Kohm, 600Mw, 1%; Resistance Vishay
94C2101
Metal Film Resistor, 475Kohm, 600Mw, 1%; Resistance Vishay 94C2101
METAL FILM RESISTOR, 475KOHM, 600mW, 1%; Resistance:475kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 475KOHM, 600mW, 1%; Resistance:475kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor Metal Film, 475Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay - 53R8091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 475Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay
53R8091
Resistor Metal Film, 475Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay 53R8091
RESISTOR METAL FILM, 475KOHM, 600mW, ±1%, FULL REEL; Resistance:475kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

RESISTOR METAL FILM, 475KOHM, 600mW, ±1%, FULL REEL; Resistance:475kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Product Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC475KZTR-ND 94C2101 53R8091
Product Name Through Hole Resistors Metal Film Resistor, 475Kohm, 600Mw, 1%; Resistance Vishay Resistor Metal Film, 475Kohm, 600Mw, ±1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details