Vishay Precision Group Through Hole Resistors MBB02070C4990FRP00

Description
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC499ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC499ZTR-ND
Through Hole Resistors BC499ZTR-ND
499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

499 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 499 Ohm, 600Mw, 1%; Resistance Vishay - 94C2110 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499 Ohm, 600Mw, 1%; Resistance Vishay
94C2110
Metal Film Resistor, 499 Ohm, 600Mw, 1%; Resistance Vishay 94C2110
METAL FILM RESISTOR, 499 OHM, 600mW, 1%; Resistance:499ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 499 OHM, 600mW, 1%; Resistance:499ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 499 Ohm, 600Mw, 1%; Resistance Vishay - 84R1550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 499 Ohm, 600Mw, 1%; Resistance Vishay
84R1550
Resistor, Thin Film, 499 Ohm, 600Mw, 1%; Resistance Vishay 84R1550
RESISTOR, THIN FILM, 499 OHM, 600mW, 1%; Resistance:499ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 499 OHM, 600mW, 1%; Resistance:499ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC499ZTR-ND 94C2110 84R1550
Product Name Through Hole Resistors Metal Film Resistor, 499 Ohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 499 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details