Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C6341DRP00

Description
6.34 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MBB02070C6341DRP00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MBB02070C6341DRP00-ND
Through Hole Resistors MBB02070C6341DRP00-ND
6.34 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

6.34 kOhms ±0.5% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MBB02070C6341DRP00-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers