Vishay Precision Group Through Hole Resistors MBB02070C5112FCT00

Description
51.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4482TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4482TB-ND
Through Hole Resistors BC4482TB-ND
51.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

51.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4482CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4482CT-ND
Through Hole Resistors BC4482CT-ND
51.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

51.1 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 0.6W 51.1Kohm Resistor - 53-MBB02070C5112FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.6W 51.1Kohm Resistor
53-MBB02070C5112FCT00
Through-Hole 0.6W 51.1Kohm Resistor 53-MBB02070C5112FCT00
Metal Film Resistors - Through Hole 0.6W 51.1Kohm 1% 50ppm Product overview: MBB02070C5112FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 51.1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 51.1Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5112FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 0.6W 51.1Kohm 1% 50ppm Product overview: MBB02070C5112FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.6W, 51.1Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.6W, 51.1Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C5112FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1325822-MBB02070C5112FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325822-MBB02070C5112FCT00
Resistors - Through Hole Resistors 1325822-MBB02070C5112FCT00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325822-MBB02070C511 2FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Resistance: 51.1 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC4482TB,BC4482CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325822-MBB02070C5112FCT00
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Resistance: 51.1 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC4482TB,BC4482CT
RoHS Status: ROHS3 Compliant

Buy Now
Res, 51.1K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6265 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51.1K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6265
Res, 51.1K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6265
RES, 51.1K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 51.1K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BC4482TB-ND 53-MBB02070C5112FCT00 1325822-MBB02070C5112FCT00 84AH6265
Product Name Through Hole Resistors Through-Hole 0.6W 51.1Kohm Resistor Resistors - Through Hole Resistors Res, 51.1K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details