Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C6801FC100

Description
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3863TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3863TB-ND
Through Hole Resistors BC3863TB-ND
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3863CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3863CT-ND
Through Hole Resistors BC3863CT-ND
6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

6.8 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 6K8, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9387
Res, 6K8, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9387
RES, 6K8, 1%, 600MW, AXIAL, THIN FILM; Resistance:6.8kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 6K8, 1%, 600MW, AXIAL, THIN FILM; Resistance:6.8kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3863TB-ND 96Y9387
Product Name Through Hole Resistors Res, 6K8, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details