Vishay Precision Group Through Hole Resistors MBB02070C4752FCT00

Description
Vishay MBB02070C4752FCT00 Resistor
Request a Quote Datasheet
Description
Vishay MBB02070C4752FCT00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4778410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4778410P
Through Hole Resistors 4778410P
Vishay MBB02070C4752FCT00 Resistor

Vishay MBB02070C4752FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1727347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1727347
Through Hole Resistors 1727347
Vishay MBB02070C4752FCT00 Resistor

Vishay MBB02070C4752FCT00 Resistor

Supplier's Site
Through Hole Resistors - BC4479TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4479TB-ND
Through Hole Resistors BC4479TB-ND
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4479CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4479CT-ND
Through Hole Resistors BC4479CT-ND
47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

47.5 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 47.5K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6254 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47.5K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6254
Res, 47.5K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6254
RES, 47.5K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 47.5K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4778410P 1727347 BC4479TB-ND 84AH6254
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 47.5K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging ThroughHole ThroughHole Axial
Resistance Range 47500 ohms
Power Rating 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Thin film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details