Vishay Precision Group Through Hole Resistors MBB02070C4759FRP00

Description
47.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC47.5ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC47.5ZTR-ND
Through Hole Resistors BC47.5ZTR-ND
47.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

47.5 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor Metal Film, 47.5 Ohm, 600Mw, ±1%; Resistance Vishay - 47M0961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Metal Film, 47.5 Ohm, 600Mw, ±1%; Resistance Vishay
47M0961
Resistor Metal Film, 47.5 Ohm, 600Mw, ±1%; Resistance Vishay 47M0961
RESISTOR METAL FILM, 47.5 OHM, 600mW, ±1%; Resistance:47.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR METAL FILM, 47.5 OHM, 600mW, ±1%; Resistance:47.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47.5 Ohm, 600Mw, 1%; Resistance Vishay - 94C2100 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5 Ohm, 600Mw, 1%; Resistance Vishay
94C2100
Metal Film Resistor, 47.5 Ohm, 600Mw, 1%; Resistance Vishay 94C2100
METAL FILM RESISTOR, 47.5 OHM, 600mW, 1%; Resistance:47.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47.5 OHM, 600mW, 1%; Resistance:47.5ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC47.5ZTR-ND 47M0961 94C2100
Product Name Through Hole Resistors Resistor Metal Film, 47.5 Ohm, 600Mw, ±1%; Resistance Vishay Metal Film Resistor, 47.5 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details