Vishay Precision Group Through Hole Resistors MBB02070C4751FRP00

Description
4.75 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4.75KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4.75KZTR-ND
Through Hole Resistors BC4.75KZTR-ND
4.75 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

4.75 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4.75KZCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4.75KZCT-ND
Through Hole Resistors BC4.75KZCT-ND
4.75 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

4.75 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.75Kohm, 600Mw, 1%; Resistance Vishay - 94C2070 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.75Kohm, 600Mw, 1%; Resistance Vishay
94C2070
Metal Film Resistor, 4.75Kohm, 600Mw, 1%; Resistance Vishay 94C2070
METAL FILM RESISTOR, 4.75KOHM, 600mW, 1%; Resistance:4.75kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.75KOHM, 600mW, 1%; Resistance:4.75kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 4.75Kohm, 600Mw, 1%; Resistance Vishay - 84R1548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 4.75Kohm, 600Mw, 1%; Resistance Vishay
84R1548
Resistor, Thin Film, 4.75Kohm, 600Mw, 1%; Resistance Vishay 84R1548
RESISTOR, THIN FILM, 4.75KOHM, 600mW, 1%; Resistance:4.75kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 4.75KOHM, 600mW, 1%; Resistance:4.75kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4.75KZTR-ND 94C2070 84R1548
Product Name Through Hole Resistors Metal Film Resistor, 4.75Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 4.75Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers