Vishay Precision Group Through Hole Resistors MBB02070C5600FC100

Description
560 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3833TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3833TB-ND
Through Hole Resistors BC3833TB-ND
560 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

560 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3833CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3833CT-ND
Through Hole Resistors BC3833CT-ND
560 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

560 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 560R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9384
Res, 560R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9384
RES, 560R, 1%, 600MW, AXIAL, THIN FILM; Resistance:560ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 560R, 1%, 600MW, AXIAL, THIN FILM; Resistance:560ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3833TB-ND 96Y9384
Product Name Through Hole Resistors Res, 560R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leads
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details