Vishay Precision Group Through Hole Resistors MBB02070C4992FRP00

Description
49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC49.9KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC49.9KZTR-ND
Through Hole Resistors BC49.9KZTR-ND
49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

49.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 49.9Kohm, 600Mw, 1%; Resistance Vishay - 94C2107 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 600Mw, 1%; Resistance Vishay
94C2107
Metal Film Resistor, 49.9Kohm, 600Mw, 1%; Resistance Vishay 94C2107
METAL FILM RESISTOR, 49.9KOHM, 600mW, 1%; Resistance:49.9kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 49.9KOHM, 600mW, 1%; Resistance:49.9kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 49.9Kohm, 600Mw, 1%; Resistance Vishay - 84R1551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 49.9Kohm, 600Mw, 1%; Resistance Vishay
84R1551
Resistor, Thin Film, 49.9Kohm, 600Mw, 1%; Resistance Vishay 84R1551
RESISTOR, THIN FILM, 49.9KOHM, 600mW, 1%; Resistance:49.9kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 49.9KOHM, 600mW, 1%; Resistance:49.9kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC49.9KZTR-ND 94C2107 84R1551
Product Name Through Hole Resistors Metal Film Resistor, 49.9Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 49.9Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details