ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 50 60 70 80 90 100 110 120 121 122 123 124 125 126 127 128 129 130 131 132 140 150 160 170 180 190 200 250 300 350 400 450 500 1000 1500 1578
Product Name Notes
Metal Film Resistors - Through Hole 1/4watt 18.75Kohms 0.1%
Metal Film Resistors - Through Hole 1/4watt 18.7Kohms 0.1%
Metal Film Resistors - Through Hole 1/4watt 18Mohms 5%
Metal Film Resistors - Through Hole 1/4watt 19.1Mohms 2%
Metal Film Resistors - Through Hole 1/4watt 191ohms .5%
Metal Film Resistors - Through Hole 1/4watt 196ohms 1%
Metal Film Resistors - Through Hole 18.2Mohm 1% 100PPM 1/4W
Metal Film Resistors - Through Hole 18.7ohm .5% 50PPM 1/4W
Metal Film Resistors - Through Hole 19.6Kohm 1% 50PPM 1/4W
Metal Film Resistors - Through Hole CMF-55 18 5% T-1 EA e3
Metal Film Resistors - Through Hole CMF-55 18 5% T-1 K36
Metal Film Resistors - Through Hole CMF-55 18.7K .5% T-2 RE5
Metal Film Resistors - Through Hole CMF-55 18.7K 1% T-2 EA e3
Metal Film Resistors - Through Hole CMF-55 18.9 .5% T-2 B14
Metal Film Resistors - Through Hole CMF-55 18.9M 5% T-00 B14
Metal Film Resistors - Through Hole CMF-55 18M 2% T-00 EK e3
Metal Film Resistors - Through Hole CMF-55 19.1K 1% T-2 RE5
Metal Film Resistors - Through Hole CMF-55 19.3K .1% T-2 EK e3
Metal Film Resistors - Through Hole CMF-55 196K .1% T-9 R74
Metal Film Resistors - Through Hole CMF-55 196K 1% T-9 B14
Metal Film Resistors - Through Hole CMF-55-70 191 .1% T-9 R20
Metal Film Resistors - Through Hole
METAL FILM,1/8W,18.7K,1%,5 0PPM,BULK
METAL FILM,1/8W,19.1K,1%,1 00PPM,T/R
METAL FILM,1/8W,191,1%,50P PM,BULK
METAL FILM,1/8W,191K,.1%,2 5PPM,BULK
RES 18.2Mohm 1/2W 1% AXIAL
RES 18.2ohm 1% 50PPM 1/2W
RES 18.2ohm 1/2W 0.5% AXIAL
RES 18.2ohm 1/2W 1% AXIAL
RES 18.4ohm 1/2W 0.5% AXIAL
RES 18.75Kohm 1/2W 0.1% AXIAL
RES 18.75ohm 1/2W 0.1% AXIAL
RES 18.7Kohm 1/2W 0.1% AXIAL
RES 18.7Kohm 1/2W 0.5% AXIAL
RES 18.7Kohm 1/2W 1% AXIAL
RES 18.7Mohm 1/2W 1% AXIAL
RES 18.7ohm 1/2W 0.5% AXIAL
RES 18.7ohm 1/2W 1% AXIAL
RES 18.9Kohm 1/2W 0.1% AXIAL
RES 18.9ohm 1/2W 0.1% AXIAL
RES 18Mohm 1/2W 1% AXIAL
RES 18Mohm 1/2W 2% AXIAL
RES 18ohm 1/2W 0.1% AXIAL
RES 18ohm 1/2W 1% AXIAL
RES 18ohm 1/2W 2% AXIAL
RES 19.1Kohm 1/2W 0.1% AXIAL
RES 19.1Kohm 1/2W 0.5% AXIAL
RES 19.1Kohm 1/2W 1% AXIAL
RES 19.1Kohm 1/2W 5% AXIAL
RES 19.1Mohm 1/2W 1% AXIAL
RES 19.1ohm 1/2W 0.1% AXIAL
RES 19.1ohm 1/2W 0.5% AXIAL
RES 19.3Kohm 1/2W 0.1% AXIAL
RES 19.6Kohm 1/2W .1% AXIAL
RES 19.6Kohm 1/2W 0.1% AXIAL
RES 19.6Kohm 1/2W 0.5% AXIAL
RES 19.6Kohm 1/2W 1% AXIAL
RES 19.8Kohm 1/2W 0.1% AXIAL
RES 19.9Mohm 1/2W 5% AXIAL
RES 191Kohm 1/2W 0.1% AXIAL
RES 191Kohm 1/2W 0.5% AXIAL
RES 191Kohm 1/2W 1% AXIAL
RES 191ohm 1/2W 0.1% AXIAL
RES 191ohm 1/2W 0.25% AXIAL
RES 191ohm 1/2W 0.5% AXIAL
RES 191ohm 1/2W 1% AXIAL
RES 192.5ohm 1/2W 0.5% AXIAL
RES 193Kohm 1/2W 0.1% AXIAL
RES 196Kohm 1/2W 0.1% AXIAL
RES 196Kohm 1/2W 0.25% AXIAL
RES 196Kohm 1/2W 0.5% AXIAL
RES 196Kohm 1/2W 1% AXIAL
RES 196ohm 1% 50PPM 1/2W
RES 196ohm 1/2W 0.1% AXIAL
RES 196ohm 1/2W 0.5% AXIAL
RES 196ohm 1/2W 1% AXIAL
RES 198Kohm 1/2W 0.1% AXIAL
RES 199.6Kohm 1/2W .25% AXIAL
RES 199.6Kohm 1/2W 0.25% AXIAL
RES 19Kohm 1/2W 1% AXIAL
RES 19Mohm 1/2W 1% AXIAL
RES 19Mohm 1/2W 5% AXIAL
Res Metal Film 18.7K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Res Metal Film 19.1K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
Res Metal Film 191K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 18.2ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 18.7ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 19.6ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 191ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 196ohm, THROUGH HOLE MOUNT
Resistor-Fixed-Singl e-Through-Hole
Vishay/DaleMetal Film Resistors - Through Hole

<< Prev Next >>