Vishay Intertechnology, Inc. RES 18 OHM 1/2W 0.1% AXIAL CMF5518R000BHBF

Description
RES 18ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18 OHM 1/2W 0.1% AXIAL - CMF5518R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18 OHM 1/2W 0.1% AXIAL
CMF5518R000BHBF
RES 18 OHM 1/2W 0.1% AXIAL CMF5518R000BHBF
RES 18ohm 1/2W 0.1% AXIAL

RES 18ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518R000BHBF-ND
Through Hole Resistors CMF5518R000BHBF-ND
18 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0691
Resistor,metal Film,18Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0691
Resistor,Metal Film,18Ohms,250WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,18Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518R000BHBF CMF5518R000BHBF-ND 96B0691
Product Name RES 18 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,18Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18 ohms 18 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details